The UM11TR from STMicroelectronics is a state-of-the-art microcontroller that is part of the STM32 family, renowned for their high performance, real-time capabilities, and low-power consumption. This product is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a versatile solution for designers and engineers.
Key Features
- Core: At the heart of the UM11TR is a robust ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz, providing a balance between efficiency and processing power.
- Memory: The device comes with a generous memory allocation, including up to 128 KB of Flash memory and 16 KB of SRAM, ensuring ample space for complex applications and software.
- GPIOs: A wide variety of general-purpose input/output (GPIO) pins are available, allowing for flexible connection to peripherals and external components.
- Communication Interfaces: The UM11TR supports multiple communication protocols including I2C, SPI, and UART, enabling seamless data transfer and connectivity with other devices.
- ADC: An integrated 12-bit analog-to-digital converter ensures precise measurement of analog signals, critical for sensor-based applications.
- Low Power Modes: The microcontroller features several low-power modes, making it ideal for battery-operated devices, where power conservation is crucial.
Applications
The versatility of the UM11TR makes it suitable for a diverse range of applications. It excels in scenarios that require a combination of real-time performance, connectivity, and energy efficiency. Common applications include:
- Smart home devices
- Wearable technology
- Industrial automation systems
- Medical monitoring equipment
- Energy management systems
Design Support
STMicroelectronics provides extensive support for the UM11TR, including development tools, software libraries, and reference designs. Engineers can leverage this support to accelerate the development process and bring their products to market more quickly and efficiently.
Ordering Information: The UM11TR is available in various package options and can be ordered using the specific part number that corresponds to the desired package and memory configuration.