The UMZ2N is a dual NPN small signal transistor manufactured by Rohm Semiconductor. It's designed for general-purpose amplification and switching applications where space is a constraint. It is housed in an ultra-small surface mount package.
Applications:
- General-purpose amplification
- Switching circuits
- Inverter circuits
- Driver circuits
- Interface circuits
Features:
- Dual NPN transistors in a single package
- Low saturation voltage
- High current gain (hFE)
- Ultra-small surface mount package
- RoHS compliant
Benefits:
- Reduced board space due to dual transistors in one package.
- Efficient switching due to low saturation voltage.
- High amplification capabilities for signal conditioning.
- Easy to mount with standard SMT techniques.
Additional Details:
The UMZ2N features two independent NPN transistors, allowing for versatile circuit designs. The high current gain enables efficient amplification of small signals. The low saturation voltage minimizes power dissipation in switching applications. The ultra-small package makes it ideal for portable devices and other applications where board space is limited. Careful attention should be given to thermal management when operating at higher current levels. Consult the device datasheet for detailed electrical characteristics, thermal resistance, and recommended soldering profiles. Proper ESD handling procedures should be followed during assembly to prevent damage to the device.