EN
  • EN
  • DE

UC3840N

Part No UC3840N
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PROGRAMMABLE, OFF-LIINE, PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275941-UC3840N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3840N CAD Model

Description

The UC3840N is a versatile and high-performance integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the UC384x series of fixed-frequency current-mode PWM controllers, widely used in power supply applications due to their outstanding efficiency, reliability, and ease of use.

Key Features

  • Output Drive Capability: The UC3840N is capable of delivering up to 500mA of output current, making it suitable for driving a variety of power transistors in different configurations.
  • Voltage Range: It operates at a voltage range from 12V to 30V, providing a wide operating range for different power supply designs.
  • Fixed Frequency: The device operates at a fixed frequency, which simplifies the design of the magnetic components in the power supply.
  • Current Mode Control: Current mode operation provides improved transient response and simplified loop compensation over voltage mode control.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, enhancing the safety and durability of the end application.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate operation of the PWM timing elements.

Applications

The UC3840N is ideal for a broad range of applications, particularly in the design and construction of:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Battery chargers
  • Power factor correction modules
  • LED drivers
  • Other power control circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The UC3840N is no exception, as it is manufactured to meet the highest industry standards for performance and reliability. This ensures that designers can integrate this component into their systems with confidence, knowing that it will provide a dependable solution for their power management needs.

Environmental Considerations

The UC3840N is designed with environmental responsibility in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice for power supply design.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess