EN
  • EN
  • DE

TYN690

Part No TYN690
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275157-TYN690
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN690 CAD Model

Description

STMicroelectronics TYN690 SCR

The TYN690 from STMicroelectronics is a robust and versatile Silicon Controlled Rectifier (SCR) designed for high-performance applications that demand reliability and efficiency. This SCR is part of ST's high-voltage Thyristor family, which is widely recognized for its excellent ability to handle high current and voltage levels.

Key Features

  • Voltage Capacity: The TYN690 is capable of withstanding voltages up to 600V, making it suitable for a variety of electrical circuits that operate at high voltages.
  • Current Rating: With an average on-state current of 8A, this SCR can manage significant current loads, ensuring reliable operation in power control applications.
  • Gate Trigger Current: The device has a specified gate trigger current of 15mA, which is the required current to switch the SCR from the off-state to the on-state, providing precise control over its operation.
  • High Surge Capability: The TYN690 can handle surge currents up to 80A, offering excellent performance during short-term overloads and ensuring the protection of the circuit components.
  • Thermal Resistance: With a junction to case thermal resistance of 1.7°C/W, the SCR maintains a lower operating temperature, which enhances its reliability and extends its service life.

Applications

The TYN690 SCR is ideal for a wide range of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Voltage regulation circuits
  • Power supplies
  • Lighting dimmer controls

Package and Mounting

Encased in a TO-220AB package, the TYN690 offers a compact design that is easy to mount on a printed circuit board (PCB) or a heatsink for enhanced thermal management. This package is widely used and recognized for its ease of integration into various electronic systems.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The TYN690 SCR is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Users can expect consistent performance and long-term reliability from this high-quality semiconductor device.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess