Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Features Dimmable
Voltage - Input 96 ~ 132 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562AD, TSM1052
Win Source Part Number 1260925-STEVAL-ILL016V2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ILL016V2
Introduction Date June 16, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL016V2 CAD Model

Description

STEVAL-ILL016V2 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL016V2 is a sophisticated evaluation platform presented by STMicroelectronics, designed specifically for testing and optimizing LED lighting solutions. This versatile board is an excellent choice for engineers and designers looking to explore the capabilities of STMicroelectronics' LED driver technology in a practical, hands-on manner.

At the heart of the STEVAL-ILL016V2 is the advanced LED6001 chip, a monolithic, step-down, current-mode PWM dimmable LED driver. This chip provides a high level of integration, which simplifies the design of reliable and efficient lighting systems. The LED6001 is capable of delivering up to 3 A of output current and operates over a wide input voltage range, making it suitable for a variety of LED applications.

The evaluation board is equipped with features that allow for comprehensive testing of the LED driver's performance. It includes jumpers and connectors for easy configuration and measurement of the electrical parameters. The board also supports both analog and PWM dimming control inputs, offering flexibility in adjusting the brightness levels of the connected LEDs.

For thermal management, the STEVAL-ILL016V2 is designed with an efficient heat-sinking system to ensure stable operation even at high power levels. The layout of the board is optimized for minimal noise and interference, which is crucial for maintaining the quality and consistency of light output.

Moreover, the evaluation board is complemented by a suite of technical documentation, including schematics, bill of materials, and application notes. This wealth of resources is invaluable for engineers seeking to understand and leverage the full potential of the LED6001 driver in their lighting projects.

Whether for professional lighting applications, architectural lighting, or innovative LED-based product development, the STEVAL-ILL016V2 from STMicroelectronics offers a reliable and flexible platform for driving high-power LEDs with precision and efficiency.

You May Also Be Interested in

ams
IC LED DRIVER LINEAR 50MA 24SSOP / LED Driver 16 Segment 15000uA Supply Current 24-Pin SSOP Tube
Need more? Email Us
ECAD model for AS1113-BSSU
Infineon Technologies
BOARD LED BCR402W 24V
Need more? Email Us
ECAD model for BCR402W 24V LED BOARD
Allegro MicroSystems, LLC
IC LED DRVR RGLTR DIM 40MA 26QFN
Lowest to $2.0403
ECAD model for A8510GECTR-T
Intersil
EVAL BOARD FOR EL7630IWTZ
Need more? Email Us
ECAD model for EL7630IWTZ-EVAL
Infineon Technologies
KIT EVAL LIGHTING RGB W/XMC1202
Need more? Email Us
ECAD model for KITLEDXMC1202AS01TOBO1
ON Semiconductor
IC LED DRVR LIN DIM 25MA 24TSSOP / LED Driver 16 Segment 550uA Supply Current 24-Pin TSSOP T/R
Lowest to $3.5910
ECAD model for CAT9532YI-T2
ams
IC LED DRIVER RGLTR DIM 13WLCSP / LED Driver 1 Segment 6-Pin WLCSP T/R
Need more? Email Us
ECAD model for AS3644-ZWLT
Active-Semi International Inc.
EVAL KIT FOR ACT6360US-T
Need more? Email Us
ECAD model for EA6360US
Allegro MicroSystems, LLC
IC LED DRIVER LIN 75.5MA 24SOIC
Need more? Email Us
ECAD model for A6276SLW

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention