EN
  • EN
  • DE

TSZ122IQ2T

Part No TSZ122IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Micropower Amplifier R-R I/O 5.5V 8-Pin DFN EP T/R / IC OPAMP 5V ZD MICROPWR 8UFSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.19 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 31μA
Channel Output Current 18mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 035425-TSZ122IQ2T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSZ122
Introduction Date April 25, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSZ122IQ2T CAD Model

Description

The TSZ122IQ2T from STMicroelectronics is a high-accuracy, dual operational amplifier (op-amp) that offers an excellent combination of precision, low power consumption, and ease of use. Designed for a wide range of applications, this op-amp is particularly suitable for sensor signal conditioning, medical equipment, and industrial process control.

Key Features

  • Precision Performance: The TSZ122IQ2T features an ultra-low input offset voltage of just 25 µV max and low temperature drift, ensuring accurate signal amplification with minimal error over a wide temperature range.
  • Low Power Consumption: With a supply current of only 40 µA per amplifier at 25°C, this device is optimized for energy-sensitive applications, contributing to longer battery life in portable devices.
  • Wide Supply Voltage Range: The op-amp operates from a supply voltage range of 2.2V to 5.5V, making it compatible with a variety of supply voltages and allowing for flexible design options.
  • Extended Temperature Range: The TSZ122IQ2T is rated for an operating temperature range from -40°C to +125°C, accommodating demanding environmental conditions.
  • Rail-to-Rail Input and Output: This feature allows for a wide dynamic range, making the most of the supply voltage in signal processing applications.
  • EMI Filtering: The device includes integrated EMI filtering capabilities, providing robustness against electromagnetic interference, which is crucial for applications in noisy industrial environments.
  • Small Package Size: Available in a tiny QFN-16 package, the TSZ122IQ2T saves valuable board space without compromising on performance.

Applications

The versatility of the TSZ122IQ2T makes it an ideal choice for a multitude of applications. Its precision characteristics are well-suited for:

  • Automotive sensor interfaces
  • Battery-powered applications
  • Analog-to-digital converter (ADC) drivers
  • Portable instrumentation
  • Medical monitoring devices
  • Temperature measurement systems
  • Weigh scales

With its combination of features, the TSZ122IQ2T operational amplifier from STMicroelectronics stands out as a high-performance solution for precision amplification requirements across a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7344 $51.4080
170+ $0.6026 $102.4420
260+ $0.5838 $151.7880
355+ $0.5650 $200.5750
460+ $0.5461 $251.2060
615+ $0.4896 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess