The TSV992AIDT/LIT is a high-quality, precision operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the TSV99x series, which is known for its low-voltage operation and power efficiency, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Power Consumption: The TSV992AIDT/LIT is designed for applications that require minimal power usage. With a low supply voltage range from 2.7V to 5.5V and a typical quiescent current of just 1mA, it is perfect for battery-powered devices and energy-sensitive applications.
- High Precision: This op-amp offers excellent accuracy due to its low input offset voltage of 800 µV max (at 25°C), which makes it suitable for precision instrumentation and sensor signal conditioning.
- Rail-to-Rail Input and Output: The device features rail-to-rail input and output capabilities, providing a wide dynamic range and the ability to operate effectively even in low-supply conditions.
- Extended Temperature Range: The TSV992AIDT/LIT can operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
- Small Package Size: Available in a compact SO-8 package, this op-amp is suitable for space-constrained applications without compromising on performance.
Applications
The versatility of the TSV992AIDT/LIT allows it to be used in a multitude of applications, including:
- Portable and battery-powered devices
- Automotive electronics
- Medical instrumentation
- Analog signal conditioning
- Audio and video processing
- Active filtering
With its combination of low power consumption, high precision, and robust performance, the TSV992AIDT/LIT from STMicroelectronics stands out as an exceptional choice for designers looking to optimize their electronic circuits. Whether it's for consumer electronics or industrial applications, this op-amp is engineered to deliver top-notch results.