EN
  • EN
  • DE
  • IT

TSV914IYPT

Part No TSV914IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TSV914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-10382-2, 497-10382-6, -497-10382-6, 497-10382-1, -497-10382-1, -497-10382-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901499-TSV914IYPT
Ultra Librarian 3D Model Ultra Librarian TSV914IYPT CAD Model

Description

Introducing the TSV914IYPT Operational Amplifier from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TSV914IYPT, a precision operational amplifier (op-amp) designed to meet the requirements of various electronic applications. This high-performance device is part of STMicroelectronics' TSV91x series, renowned for its low-power consumption and stable operation over a wide range of voltages.

Key Features

  • Wide Supply Voltage Range: The TSV914IYPT operates effectively across a supply voltage range of 2.5V to 5.5V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a quiescent current of just 1mA (typical) per amplifier, this op-amp is an excellent choice for energy-sensitive applications.
  • Rail-to-Rail Input and Output: The device offers rail-to-rail input and output swing, which provides improved dynamic range and is particularly beneficial in low-voltage applications.
  • High Gain Bandwidth Product: Featuring a gain bandwidth product of 4MHz, the TSV914IYPT is well-suited for a variety of applications, including filtering and signal conditioning.
  • Low Input Offset Voltage: The op-amp boasts a low input offset voltage, which minimizes errors and enhances accuracy in precision applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The TSV914IYPT is a versatile component that can be employed in a myriad of applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Battery-powered and portable devices
  • Analog to digital converters (ADC) drivers
  • Medical instrumentation
  • Automotive electronics

Package Information

The TSV914IYPT is available in a compact TSSOP-14 (Thin Shrink Small Outline Package) which is beneficial for space-constrained applications. This package type also offers improved thermal performance and is suitable for surface mount technology (SMT).

With its combination of low power consumption, wide voltage range, and high precision, the TSV914IYPT from STMicroelectronics is a powerful solution for designers seeking a reliable and efficient operational amplifier for their next project.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2201 $50.6412
29+ $3.4627 $100.4183
45+ $3.3545 $150.9525
62+ $3.2463 $201.2706
80+ $3.1381 $251.0480
107+ $2.8134 $301.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,408 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess