EN
  • EN
  • DE

TSV714IPT

Part No TSV714IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EMI hardened operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
GBP - Gain Bandwidth Product 150kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 10μA
Output Current per Channel 56mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1274900-TSV714IPT
Manufacturer Homepage www.st.com
Family Name TSV714
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV714IPT CAD Model

Description

The TSV714IPT is a cutting-edge operational amplifier (op-amp) from the renowned semiconductor manufacturer, STMicroelectronics. This precision op-amp is designed to meet the stringent requirements of modern electronic applications, offering an impressive balance of performance, power efficiency, and reliability.

Key Features

  • Low Power Consumption: The TSV714IPT is optimized for low-voltage operations, making it an ideal choice for battery-powered applications. Its power-saving features ensure extended battery life without compromising performance.
  • High Precision: With its advanced design, this op-amp delivers high accuracy and stability, which is crucial for precision measurement, sensor interfacing, and control systems.
  • Rail-to-Rail Output: The device offers a rail-to-rail output stage, providing a wide dynamic range that is especially beneficial in single-supply operations and maximizes the signal amplitude without clipping.
  • Wide Bandwidth: The TSV714IPT boasts a wide bandwidth, ensuring excellent performance for a variety of applications, from audio processing to fast signal conditioning.
  • Low Input Offset Voltage: A low input offset voltage reduces error and enhances overall system accuracy, which is vital for applications such as data acquisition and instrumentation.

Applications

Due to its robust feature set, the TSV714IPT is well-suited for a broad range of applications. It is particularly effective in:

  • Portable and battery-powered devices
  • Automotive control systems
  • Analog signal conditioning
  • Medical instrumentation
  • Audio electronics
  • Test and measurement equipment

Technical Specifications

The TSV714IPT operates within a supply voltage range of 1.5V to 5.5V, making it versatile for various circuit designs. Its extended temperature range ensures reliable performance in diverse environments. The device is offered in a TSSOP-14 package, providing a compact solution for space-constrained applications.

With the TSV714IPT, STMicroelectronics continues to uphold its reputation for providing high-quality components that drive innovation and efficiency in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4334 $51.1014
51+ $1.9967 $101.8317
78+ $1.9343 $150.8754
107+ $1.8719 $200.2933
139+ $1.8095 $251.5205
185+ $1.6223 $300.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess