EN
  • EN
  • DE

TSV622ID

Part No TSV622ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.19V/μs
Gain Bandwidth Product 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Supply Current 29μA
Current - Output / Channel 74mA
Supply Voltage , Single/Dual (±) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSV622
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 735490-TSV622ID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSV622ID CAD Model

Description

TSV622ID Operational Amplifier from STMicroelectronics

The TSV622ID is a high-performance, dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of ST's TSV62x series, which is known for its low-power consumption and precision. Designed with advanced CMOS technology, the TSV622ID is an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and sensor interfaces.

Featuring an extended voltage range, the TSV622ID operates from 2.7V to 5.5V, allowing for flexibility in various power supply scenarios. Its low input offset voltage and low power consumption make it highly suitable for applications that require high accuracy and efficiency over an extended temperature range (-40°C to 125°C).

The TSV622ID boasts a low input bias current and has rail-to-rail input and output capabilities, which maximize the dynamic range in battery-operated devices. The device's excellent speed-to-power consumption ratio offers an optimal balance between performance and energy savings, with a gain bandwidth product of 1.3MHz and a typical supply current of just 29 µA per amplifier at 5V.

Additionally, this op-amp features a phase reversal protection that prevents unwanted phase reversal when the input voltage exceeds the power supply rails. This characteristic is crucial for control systems where phase reversal could lead to malfunctions or dangerous situations.

The TSV622ID is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliability and longevity, which is critical for industrial and automotive markets where components are expected to perform consistently over a long period.

In summary, the TSV622ID from STMicroelectronics is a versatile, low-power dual operational amplifier that offers precision, stability, and power efficiency, making it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6974 $59.4090
85+ $1.3929 $118.3965
130+ $1.3493 $175.4090
180+ $1.3058 $235.0440
230+ $1.2622 $290.3060
310+ $1.1317 $350.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess