EN
  • EN
  • DE

TSV321ID

Part No TSV321ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description General Purpose, Input/Output Rail-to-Rail Low Power Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 200μV
Supply Current 500μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSV321
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274892-TSV321ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV321ID CAD Model

Description

TSV321ID Operational Amplifier

The TSV321ID from STMicroelectronics is a high-performance CMOS operational amplifier designed to offer a perfect blend of low power consumption and high precision. Engineered for a broad spectrum of electronic applications, this op-amp is an ideal choice for any design where space and power efficiency are critical.

Boasting a low input offset voltage and a wide bandwidth, the TSV321ID delivers excellent dynamic response and is suitable for a variety of analog tasks. It operates over a wide range of supply voltages, from 2.7V to 5.5V, making it extremely versatile for both single and dual supply operations.

One of the standout features of the TSV321ID is its rail-to-rail input and output capability, which allows for optimal signal range utilization. This feature is particularly beneficial in low-voltage applications and ensures that the amplifier performs consistently across the full power supply range.

The TSV321ID comes in a compact SO-8 package, which is conducive to space-constrained applications. With its low input bias current, low power shutdown mode, and extended temperature range, the TSV321ID is a reliable choice for high-performance industrial, automotive, and consumer electronics that require precise signal conditioning, filtering, or buffering.

Key specifications include:

  • Low input offset voltage: 0.8 mV typ
  • Low power consumption: 29 μA typ at 25°C
  • Wide bandwidth: 1.4 MHz gain bandwidth product
  • High output current: 40 mA (ability to drive capacitive loads)
  • Extended temperature range: -40°C to 125°C

Whether it's being used in sensor interfaces, battery-powered devices, or active filtering, the TSV321ID operational amplifier from STMicroelectronics is engineered to deliver high accuracy and stability under varying conditions and loads. Its robust design and ease of use make it a go-to choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8134 $290.1440
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess