EN
  • EN
  • DE

TSM221IN

Part No TSM221IN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DUAL CMOS RAIL TO RAIL OPERATIONAL AMPLIFIER AND DUAL CMOS COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274789-TSM221IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM221IN CAD Model

Description

Introducing the TSM221IN Power MOSFET from STMicroelectronics

The TSM221IN is a state-of-the-art power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This advanced component is engineered to meet the demanding requirements of modern electronic circuits, providing high efficiency and reliability in a wide range of applications.

Key Features

  • Low On-Resistance: The TSM221IN boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power management applications.
  • High Switching Speed: With its fast switching capabilities, the TSM221IN minimizes switching losses and is well-suited for high-frequency operations, making it ideal for switched-mode power supplies and other power conversion systems.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring the MOSFET operates effectively even under high-temperature conditions.
  • Voltage Rating: The TSM221IN is designed to handle a maximum voltage of 100V, making it suitable for a variety of mid-range power applications.
  • Current Handling: It is capable of conducting a continuous current of up to 18A, with the ability to handle higher pulse currents, ensuring robust performance in demanding situations.

Applications

The versatility of the TSM221IN allows it to be integrated into a multitude of electronic devices and systems. Some of the common applications include:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supply Units
  • Automotive Applications
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the TSM221IN is no exception. It is manufactured using the latest technology and rigorous quality control measures to ensure it meets the high standards expected by industry professionals. This MOSFET is RoHS compliant and designed to provide a long operational lifespan, even in the most challenging environments.

Overall, the TSM221IN from STMicroelectronics represents a perfect blend of performance, efficiency, and durability, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess