EN
  • EN
  • DE

TSH93IYDT

Part No TSH93IYDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description High-speed low power triple operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274734-TSH93IYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH93IYDT CAD Model

Description

STMicroelectronics TSH93IYDT High-Speed Operational Amplifier

The TSH93IYDT is a cutting-edge high-speed operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This operational amplifier is part of the TSH93 series, known for its low power consumption and wide bandwidth, making it an ideal choice for a variety of applications that require fast and efficient signal processing.

The TSH93IYDT offers a slew rate of 160 V/μs and a gain bandwidth product of 90 MHz, which ensures high-speed performance in video, telecommunications, and test instrumentation applications. Its rail-to-rail output capability allows for maximum signal swing, which is particularly useful in low-voltage operations and when driving analog-to-digital converters (ADCs).

This operational amplifier operates over a wide supply voltage range of 2.7V to 12V (±1.35V to ±6V), providing designers with the flexibility to use it in various circuit configurations and systems. Additionally, the TSH93IYDT has an input common-mode voltage range that includes ground, making it suitable for single-supply operations and simplifying its integration into ground-referenced systems.

The device is presented in a compact SO-8 package, which is conducive to space-constrained applications while still offering excellent thermal performance. Its low input offset voltage and low noise characteristics enhance the accuracy of the signal processing, ensuring high-quality output and reliable performance.

With its low distortion and excellent phase margin, the TSH93IYDT is particularly well-suited for driving capacitive loads, such as in active filters, without compromising stability. Furthermore, it features a shutdown mode that significantly reduces power consumption when the amplifier is not in active use, making it an eco-friendly option for power-sensitive designs.

In summary, the STMicroelectronics TSH93IYDT high-speed operational amplifier is a versatile and efficient solution for a wide range of applications that require fast, precise, and low-power signal amplification. Its robust feature set ensures that it can meet the strict requirements of modern electronic systems, making it a top choice for engineers and designers.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess