EN
  • EN
  • DE

TSB622IYDT

Part No TSB622IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER, 1.7MHZ, RAIL-TO-RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000250-TSB622IYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TSB622IYDT CAD Model

Description

The TSB622IYDT is a high-precision operational amplifier (op-amp) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular op-amp is part of ST's TSB622 series, which is renowned for its low power consumption and excellent stability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TSB622IYDT is optimized for low-voltage operations, ensuring minimal power usage without sacrificing performance. This makes it suitable for battery-powered devices and energy-efficient applications.
  • High Precision: With its advanced design, the TSB622IYDT provides high accuracy and low offset voltage, which is crucial for applications requiring precise signal amplification.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 2.7V to 5.5V, offering flexibility in various circuit designs.
  • Stable Over Temperature and Time: The TSB622IYDT maintains its performance characteristics consistently over time and across a broad temperature range, ensuring reliable operation in diverse environments.
  • Dual Operational Amplifiers: This package includes two independent op-amps, providing design versatility and the ability to implement multiple functions within a single chip.

Applications

The TSB622IYDT is versatile and can be used in a multitude of applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Audio amplification
  • Battery-powered and portable devices
  • Medical instrumentation

Package and Quality

The TSB622IYDT is offered in a compact SO-8 package, which is well-suited for space-constrained applications. STMicroelectronics adheres to stringent quality standards, ensuring that each op-amp meets the high reliability and performance criteria expected by industry professionals.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives. The TSB622IYDT is not just a component; it is a solution designed to elevate the performance and efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess