EN
  • EN
  • DE

AM26LS32AMDREP

Part No AM26LS32AMDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE RCVR QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1016546-AM26LS32AMDREP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AM26LS32AMDREP CAD Model

Description

The AM26LS32AMDREP is a high-performance quadruple differential line receiver designed by Texas Instruments, tailored for balanced or unbalanced digital data transmission. With its capability to receive signals over long distances with high immunity to electrical noise, this device is an ideal choice for applications requiring reliable data transfer in challenging environments.

Key Features

  • Wide Range of Supply Voltages: Operates from a 5V power supply, making it compatible with a variety of digital systems.
  • High Input Impedance: Features a 7 kΩ input impedance, ensuring minimal load on the bus lines.
  • Input Sensitivity: Can detect signals with a ±200 mV over a ±7V common-mode range, ensuring accurate data reception under varied conditions.
  • Interoperability: Meets or exceeds the requirements of ANSI TIA/EIA-422-B and ITU Recommendations V.11 and X.27.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for extreme environments.

Applications

The AM26LS32AMDREP is designed to interface with a standard RS-422 data bus and can be used in a variety of digital communication systems, including:

  • Telecommunications equipment
  • Industrial control systems
  • Professional audio equipment
  • Data acquisition systems
  • Instrumentation

Product Description

With four independent differential line receivers, the AM26LS32AMDREP ensures that digital signals are received with high fidelity. Each receiver has its own dedicated input and output, allowing for the simultaneous reception of four signals. The device is characterized for operation from -55°C to 125°C, making it reliable in a wide range of temperatures.

It is offered in a 16-pin SOP (Small Outline Package), which is designed to save space on printed circuit boards while still providing robust performance. The AM26LS32AMDREP is also part of Texas Instruments' defense and aerospace product line, ensuring rigorous quality and reliability standards suitable for mission-critical applications.

Ordering Information

For ordering or to obtain more information about the AM26LS32AMDREP, visit the Texas Instruments official website or contact an authorized distributor. Ensure to refer to the latest datasheets for detailed specifications and compliance information before integrating this device into your design.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess