The STMicroelectronics TS942IDT is a cutting-edge operational amplifier that delivers outstanding performance for a wide range of applications. This device is part of STMicroelectronics' commitment to providing energy-efficient solutions without compromising on functionality or reliability.
Key Features
- Low Power Consumption: The TS942IDT is designed for applications that demand minimal power usage. It operates with a low supply current, making it ideal for battery-powered devices and energy-saving applications.
- Rail-to-Rail Output: This operational amplifier features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
- Wide Supply Voltage Range: The device can function over a broad supply voltage range, accommodating various supply requirements and ensuring versatility in different system designs.
- High Gain Bandwidth Product: The TS942IDT boasts a high gain bandwidth product, ensuring good frequency response and making it suitable for audio processing, filtering, and signal conditioning applications.
Applications
The TS942IDT is adept at handling a multitude of applications due to its robust feature set. It is commonly used in:
- Portable and battery-powered devices
- Audio and video signal processing
- Sensors and instrumentation
- Active filtering
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
2.7V to 12V |
| No. of Channels |
2 |
| Supply Current per Channel |
150 µA |
| Gain Bandwidth Product |
1 MHz |
| Slew Rate |
0.4 V/µs |
| Operating Temperature Range |
-40°C to +125°C |
The TS942IDT from STMicroelectronics is an exemplary choice for designers looking for a low-power, high-performance operational amplifier that can adapt to a variety of challenging environments and applications.