EN
  • EN
  • DE

LT1469CDF#PBF

Part No LT1469CDF#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 12DFN / Op Amp Dual High Speed Amplifier ±18V Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 4.1mA
Output Current per Channel 22mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x4)
Win Source Part Number 780493-LT1469CDF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1469
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1469CDF#PBF CAD Model

Description

LT1469CDF#PBF Dual Precision Operational Amplifier

The LT1469CDF#PBF from Linear Technology is a high-performance dual precision operational amplifier (op-amp) that is designed to offer a perfect blend of speed and precision for a wide range of applications. This versatile component is housed in a compact 16-lead plastic DFN package, making it an ideal choice for space-constrained applications.

With its fast settling time and low distortion, the LT1469CDF#PBF is particularly well-suited for test equipment, medical devices, and professional audio equipment, where high fidelity signal processing is essential. Its 90MHz gain-bandwidth product and 44V/μs slew rate ensure that signals are amplified quickly and accurately, without unwanted lag or distortion.

The op-amp operates over a supply range of ±2.5V to ±15V, providing designers with flexibility in various circuit configurations. Its input offset voltage is exceptionally low, typically at 250μV, which minimizes errors in precision applications. Furthermore, the device exhibits a low input bias current of 500nA, which is beneficial when dealing with high impedance sources.

One of the key features of the LT1469CDF#PBF is its outstanding noise performance. With a 2.5nV/√Hz input noise voltage at 1kHz, this op-amp ensures a clean and clear signal amplification, critical for sensitive instrumentation and audio applications. Additionally, the device boasts a high common-mode rejection ratio (CMRR) of 96dB and a power supply rejection ratio (PSRR) of 120dB, which contribute to its stable operation in the presence of supply voltage variations or common-mode disturbances.

The LT1469CDF#PBF also includes over-temperature protection and is specified for operation from -40°C to 85°C, providing reliable performance across a broad range of environmental conditions. With its robust feature set and Linear Technology's commitment to quality, this operational amplifier is an excellent choice for designers seeking a dual op-amp that does not compromise on speed or precision.

Whether you are developing high-end audio equipment, precision instrumentation, or any application requiring a high-performance operational amplifier, the LT1469CDF#PBF is ready to meet your needs with its exceptional balance of speed, accuracy, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6591 $50.9319
22+ $4.6434 $102.1548
34+ $4.4983 $152.9422
46+ $4.3532 $200.2472
60+ $4.2081 $252.4860
80+ $3.7727 $301.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess