EN
  • EN
  • DE

TS934AID

Part No TS934AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937646-TS934AID
Ultra Librarian 3D Model Ultra Librarian TS934AID CAD Model

Description

Introducing the TS934AID Operational Amplifier from STMicroelectronics

The TS934AID is a cutting-edge operational amplifier (op-amp) designed by the renowned semiconductor manufacturer, STMicroelectronics. This high-performance device is specifically engineered to meet the demanding requirements of a wide range of electronic applications, from industrial to consumer electronics. The TS934AID is a part of ST's commitment to providing energy-efficient and reliable components for today's innovative circuit designs.

Key Features

  • Low Power Consumption: The TS934AID is optimized for low-voltage operations, making it an ideal choice for battery-powered devices. Its quiescent current is exceptionally low, which helps in extending battery life without compromising performance.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.7V to 16V, providing designers with the flexibility to use it in various applications and system designs.
  • High Output Drive Capability: This op-amp can deliver a significant amount of current to the load, making it suitable for driving heavier loads when necessary.
  • Stable with Capacitive Loads: The TS934AID is designed to be stable when driving capacitive loads, which is crucial for maintaining signal integrity in feedback and buffering applications.
  • Low Input Offset Voltage: With its low input offset voltage, the TS934AID ensures high accuracy in signal amplification and processing, which is essential for precision applications.

Applications

The versatility of the TS934AID allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Signal conditioning in sensor interfaces
  • Active filtering tasks
  • Audio and video processing
  • Portable and battery-operated devices
  • Automotive and industrial electronics

The TS934AID is available in a compact SO-14 package, which is perfect for space-constrained applications. Its combination of low power, high drive capability, and stability with capacitive loads makes it a robust and versatile choice for modern electronic designs.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the TS934AID operational amplifier from STMicroelectronics is sure to enhance your application's performance with its exceptional features and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess