EN
  • EN
  • DE

TS7514CFN

Part No TS7514CFN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PROGRAMMABLE V.23 MODEM WITH DTMF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274456-TS7514CFN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7514CFN CAD Model

Description

The TS7514CFN is a cutting-edge integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the demands of modern electronic applications, providing a robust and reliable solution for system designers. The TS7514CFN is part of STMicroelectronics' extensive portfolio of electronic components known for their innovation, performance, and quality.

Key Features

  • Precision: The TS7514CFN boasts high accuracy and stability, making it suitable for applications requiring precise measurements and control.
  • Versatility: This component is designed to be used in a wide range of applications, from industrial systems to consumer electronics, demonstrating its flexibility and adaptability.
  • Power Efficiency: With power consumption being a critical factor in electronic design, the TS7514CFN is engineered to operate with minimal power draw, contributing to energy-efficient end products.
  • Robustness: STMicroelectronics' products are known for their durability, and the TS7514CFN is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the TS7514CFN allows it to be integrated into a diverse array of applications. It is ideal for use in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The TS7514CFN is designed with the following technical specifications that make it a top choice for developers and engineers:

  • Operating Voltage Range: Specified in the datasheet
  • Temperature Range: Capable of operating over a wide temperature range, suitable for various environments
  • Package Type: Provided in a package that ensures ease of integration into different system designs

For detailed technical specifications, it is recommended to refer to the official datasheet provided by STMicroelectronics. This will ensure that the TS7514CFN can be appropriately applied to meet the specific requirements of your project.

Note: The above-mentioned features, applications, and specifications are illustrative and may not correspond to the actual parameters of the TS7514CFN. For accurate information, always consult the latest datasheet and product documentation from STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess