EN
  • EN
  • DE

TS636IDT

Part No TS636IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 395968-TS636IDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS636IDT CAD Model

Description

The TS636IDT is a high-performance operational amplifier from STMicroelectronics, designed to offer a perfect blend of speed and precision for a wide array of applications. This op-amp is particularly well-suited for high-fidelity audio processing, instrumentation, and control systems, where maintaining signal integrity is paramount.

Key Features

  • High Precision: The TS636IDT boasts an outstanding level of accuracy, which is vital for applications requiring exact signal amplification.
  • Low Noise: With its low noise characteristics, it ensures that the signal quality is preserved, making it ideal for audio applications and sensitive measurement equipment.
  • Wide Bandwidth: The device offers a broad frequency response, enabling it to handle a wide range of signals without distortion or loss of fidelity.
  • Low Distortion: It has a very low harmonic distortion, which is crucial for maintaining the integrity of the original signal, especially in high-fidelity audio applications.
  • Single or Dual Supply Operation: The TS636IDT can operate from a single supply voltage or dual supplies, providing flexibility in various circuit designs.
  • Extended Temperature Range: It is designed to perform reliably over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The TS636IDT is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Analog Filters
  • Sensor Signal Conditioning
  • Active Filters and Buffers
  • Control System Feedback Loops

Technical Specifications

Some of the technical specifications of the TS636IDT include:

  • Supply Voltage Range: ±2.5V to ±5.5V or +5V to +11V
  • Input Offset Voltage: Typically 900 µV
  • Low Input Bias Current
  • Output Short-circuit Protection
  • Internal Frequency Compensation

Overall, the TS636IDT from STMicroelectronics is a top choice for designers looking for an op-amp that delivers high precision, low noise, and wide bandwidth without compromising on performance across various conditions and applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess