EN
  • EN
  • DE

STS2305A

Part No STS2305A
Manufacturer SamHop
Catalog Electronic Wholesale
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1262004-STS2305A
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2305A CAD Model

Description

The STS2305A is a P-Channel enhancement mode power MOSFET manufactured by SamHop. It's designed for various applications including load switching and DC-DC conversion. The device features low on-resistance (RDS(ON)), fast switching speed, and a low gate charge, contributing to efficient power management and reduced power loss.

Applications

  • Load Switch
  • DC-DC Converters
  • Power Management in Portable Devices
  • Battery Protection Circuits

Features

  • P-Channel Enhancement Mode MOSFET
  • Low RDS(ON): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Reduces gate drive requirements and switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits

  • Improved Power Efficiency: Low RDS(ON) minimizes power dissipation, resulting in higher efficiency and reduced heat generation.
  • Fast Switching Performance: Reduced gate charge enables faster switching speeds, improving performance in switching applications.
  • Simplified Circuit Design: Low gate drive requirements simplify driver circuit design and reduce component count.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The STS2305A's performance is specified by parameters like drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and gate threshold voltage (VGS(th)). The device's thermal resistance and power dissipation capabilities are also critical for proper heat management. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and package dimensions. Proper layout techniques are essential to minimize parasitic inductance and optimize switching performance.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess