Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274408-TS555MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TS555MDT CAD Model

Description

Product Overview: TS555MDT Timer IC by STMicroelectronics

The TS555MDT is a high-performance, low-power, CMOS timer IC manufactured by STMicroelectronics. This versatile integrated circuit is designed to offer a robust and flexible solution for timing and pulse generation applications. With its wide voltage range and reduced power consumption, the TS555MDT is an ideal choice for a variety of electronic circuits, including portable devices and systems where power efficiency is crucial.

Key Features

  • Low Power Consumption: The device operates with significantly lower power requirements compared to standard bipolar timers, making it especially suitable for battery-operated applications.
  • Wide Operating Voltage Range: The TS555MDT functions efficiently across a voltage range of 2.7V to 16V, allowing for flexibility in various design voltages.
  • High Output Current: Capable of sourcing or sinking up to 100mA, this timer IC can directly drive a load without the need for external transistors.
  • Adjustable Duty Cycle: Users can set the duty cycle from 50% up to 100% to accommodate a broad range of pulse-width modulation (PWM) applications.
  • Stable Operation: It ensures reliable timing over the entire temperature range, making it suitable for temperature-critical applications.

Applications

The TS555MDT is a highly versatile component that can be used in various applications, including:

  • Precision timing circuits
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse generation and shaping
  • Frequency division

Package and Quality

The TS555MDT comes in a compact SMD package, which is suitable for automated assembly processes and helps to save space on printed circuit boards. STMicroelectronics ensures high-quality standards, and the device is compliant with RoHS and other environmental regulations, reflecting the company's commitment to environmentally responsible manufacturing.

With its combination of low power consumption, wide voltage range, and high output current, the TS555MDT from STMicroelectronics stands out as a reliable and efficient solution for designers looking to implement timing functions in their electronic projects.

You May Also Be Interested in

Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention