EN
  • EN
  • DE

TS4855EIJT

Part No TS4855EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description LOUDSPEAKER & HEADSET DRIVER WITH VOLUME CONTROL | IC AMP AUDIO 1.1W AB 18FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 1.1W x 1 at 8Ohm; 100mW x 2 at 32Ohm
Supply Voltage (V) 3V ~ 5.5V
Features Depop, Mute, SPI, Standby, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 18-FlipChip
Manufacturer Package 18-UFBGA, FCBGA
Family Part Number TS4855
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274379-TS4855EIJT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4855EIJT CAD Model

Description

The TS4855EIJT from STMicroelectronics is a high-fidelity audio amplifier designed to deliver premium sound quality for a wide range of applications. This integrated circuit (IC) is part of STMicroelectronics' commitment to providing advanced audio solutions that enhance the user experience in portable and consumer devices.

Key Features

  • Output Power: The TS4855EIJT offers an impressive output power of 1.2W when connected to a 5V supply and driving a 8Ω load, making it suitable for a variety of audio playback devices.
  • Low Distortion: It delivers audio with low distortion, ensuring clear and high-quality sound reproduction, which is crucial for applications requiring fidelity and precision.
  • Power Efficiency: With its high efficiency, the TS4855EIJT minimizes power consumption, making it ideal for battery-powered devices where longevity is key.
  • Multiple Gain Settings: The amplifier provides flexible gain settings, allowing designers to optimize the audio performance for their specific application.
  • Standby Feature: It includes a standby mode that significantly reduces power consumption when the amplifier is not in use, further extending battery life in portable applications.

Applications

The TS4855EIJT is versatile and can be used in various applications ranging from mobile phones and tablets to wireless speakers and digital assistants. Its high-quality audio output also makes it suitable for more demanding audio systems in multimedia and home entertainment setups.

Package and Quality

Encased in a compact Flip-Chip package, the TS4855EIJT is designed for space-constrained applications. This package not only saves board space but also helps in better thermal dissipation. Moreover, STMicroelectronics ensures high reliability and performance consistency, meeting the stringent quality standards required in the consumer electronics industry.

Conclusion

With its combination of power, efficiency, and audio quality, the TS4855EIJT stands out as a top choice for designers looking to integrate a robust audio amplifier into their products. Its features cater to the needs of modern, portable, and high-fidelity audio applications, making it a go-to solution for industry professionals.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4142 $63.6390
100+ $1.1605 $116.0500
155+ $1.1242 $174.2510
215+ $1.0879 $233.8985
275+ $1.0517 $289.2175
370+ $0.9429 $348.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,413 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess