Introducing the TS482IDT TR: A High-Performance Audio Amplifier by STMicroelectronics
STMicroelectronics, a global semiconductor leader, presents the TS482IDT TR, an exceptional low-voltage audio power amplifier designed for a variety of applications. This device is specifically engineered to enhance audio performance in systems where power efficiency and compactness are crucial. The TS482IDT TR is ideal for portable devices, such as laptops, smartphones, and other personal electronics, where space is at a premium and audio quality cannot be compromised.
Key Features
- Output Power: The TS482IDT TR is capable of delivering 2 x 80mW of output power into 16 ohms load, ensuring loud and clear sound from even the smallest devices.
- Low Distortion: It offers low distortion levels, which means it can provide a high-fidelity audio experience for end-users.
- Efficiency: With its high efficiency, the TS482IDT TR ensures extended battery life in portable applications, making it an energy-conscious choice for modern electronics.
- Standby Mode: The inclusion of a standby mode allows for power savings when the amplifier is not in active use, further conserving energy and extending device usage.
- Thermal Shutdown Protection: To ensure reliability and longevity, the device comes with thermal shutdown protection, safeguarding it against potential damage from overheating.
Applications
The versatility of the TS482IDT TR makes it suitable for a wide range of applications, including:
- Portable audio devices
- Mobile phones and tablets
- Laptop and desktop computers
- Personal digital assistants (PDAs)
- Portable gaming systems
Technical Specifications
The TS482IDT TR operates within a voltage range of 2.7V to 5.5V, making it compatible with most low-voltage systems. It is available in a miniaturized package, which is perfect for space-constrained applications. The device also features an externally controlled gain, with the option for users to set the gain level according to their specific needs.
STMicroelectronics' commitment to quality and performance is evident in the TS482IDT TR, making it a top choice for designers seeking a reliable and high-performing audio amplification solution. Whether for personal entertainment or professional applications, the TS482IDT TR stands out as a superior audio amplifier that can meet the demands of the most discerning users.