EN
  • EN
  • DE

PCA24S08DP

Part No PCA24S08DP
Manufacturer NXP / Nexperia
Catalog Memory
Description 1024 ®8-bit CMOS EEPROM with access protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235827-PCA24S08DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA24S08DP CAD Model

Description

Introducing the PCA24S08DP EEPROM from NXP Semiconductors

The PCA24S08DP is a high-performance, 8-kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from the renowned semiconductor manufacturer, NXP Semiconductors. This device is designed for a wide range of applications that require non-volatile memory storage. With its robust feature set and reliable performance, the PCA24S08DP is an excellent choice for data storage in complex systems.

Key Features

  • Memory Size: 8 Kbits (1024 x 8-bit organization), providing ample space for configuration data, device parameters, or small application code storage.
  • Interface: I²C-bus serial interface with a maximum clock frequency of 1 MHz (Fast-mode Plus), ensuring high-speed data transfer between the EEPROM and the host controller.
  • Supply Voltage: Operating voltage range from 2.5 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, allowing for quick updates to stored data.
  • Endurance: Up to 1 million write cycles, guaranteeing a long life span for applications with frequent data updates.
  • Data Retention: Data retention of up to 100 years, providing reliable storage over the lifetime of most applications.
  • Package: Available in an 8-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The PCA24S08DP is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

With its robust endurance and retention characteristics, the PCA24S08DP is particularly well-suited for applications where data integrity and reliability are paramount. Its compatibility with the widely used I²C-bus interface ensures easy integration into existing designs.

Conclusion

The NXP PCA24S08DP EEPROM is a reliable and flexible non-volatile memory solution that combines performance, durability, and ease-of-use. Whether you're developing cutting-edge technology or upgrading existing systems, the PCA24S08DP provides the storage you need with the reliability you can trust.

You May Also Be Interested in

STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2042 $176.5764
57+ $4.0691 $231.9387
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess