EN
  • EN
  • DE

TS419ID

Part No TS419ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 367MW 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 367mW x 1 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Differential Inputs, Short-Circuit Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Part Number Series TS419
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802289-TS419ID
Ultra Librarian 3D Model Ultra Librarian TS419ID CAD Model

Description

The TS419ID from STMicroelectronics is a state-of-the-art precision operational amplifier (op-amp) that offers a perfect blend of features for a wide range of applications. This integrated device is designed to cater to the needs of high-accuracy circuits by providing low-voltage operation and reduced power consumption without compromising performance.

Key Features

  • Low Offset Voltage: The TS419ID boasts an ultra-low input offset voltage, making it ideal for precision applications where the accuracy of signal amplification is critical.
  • Low Power Consumption: It operates with a minimal power draw, which is essential for battery-powered and energy-sensitive systems.
  • Wide Supply Voltage Range: This op-amp can function across a broad range of supply voltages, increasing its versatility in different circuit designs.
  • High Gain Bandwidth Product: With a high-frequency response, the TS419ID is suitable for filtering, amplification, and other dynamic applications.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, ensuring reliable performance in a variety of configurations.

Applications

The TS419ID is adept for use in precision analog circuits, such as:

  • Sensor signal conditioning
  • Medical instrumentation
  • Analog-to-digital converter drivers
  • Battery-powered and portable devices
  • Automotive control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TS419ID is no exception. It is manufactured to meet high standards, ensuring reliable operation even in harsh environments. The device is also RoHS compliant, reflecting ST's dedication to environmental sustainability.

Package and Availability

The TS419ID precision op-amp is available in a compact SO-8 package, making it easy to integrate into space-constrained applications. For designers and engineers looking to incorporate a high-precision op-amp into their designs, the TS419ID offers a compelling combination of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6156 $116.9640
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5579 $290.1080
695+ $0.5001 $347.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess