Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 5V at 3A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 12 at 5A, 2V
Maximum Power 175W
Frequency - Transition 3MHz
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N6547
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124165-2N6547
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 2N6547 CAD Model

Description

The 2N6547 is a high power NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This transistor is specifically engineered to handle high voltage and current, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features

  • Voltage Capabilities: It can handle collector-emitter voltages up to 350V, providing ample headroom for high voltage circuit designs.
  • Current Handling: With a continuous collector current rating of up to 15A, the 2N6547 can drive significant loads without overheating.
  • Power Dissipation: It boasts a high power dissipation capability of 175W, allowing it to manage substantial power levels in electronic circuits.
  • High Transition Frequency: The device features a transition frequency (fT) of 4MHz, making it suitable for high-frequency operations.
  • Robustness: The transistor is encapsulated in a TO-3 metal case, ensuring excellent heat dissipation and mechanical durability.

Applications

The 2N6547 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply regulators
  • Motor control circuits
  • Audio amplifiers
  • Switching applications
  • High voltage inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2N6547, like all ST components, is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and consumer applications. Designers can rely on this transistor for consistent performance and long-term reliability.

Environmental Compliance

The 2N6547 is designed with environmental considerations in mind. STMicroelectronics is dedicated to producing eco-friendly products, and this transistor complies with various international environmental standards, contributing to the sustainability of electronic products.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0077
ECAD model for MMBT3904-TP
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention