Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20Hz ~ 20kHz
Sensitivity -26dB ±3dB at 94dB SPL
S/N Ratio 62.6dB
Voltage - Rated 1.8V
Voltage Range 1.64V ~ 3.6V
Current - Supply 650μA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Part Number Series MP34
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802345-MP34DB02TR
Ultra Librarian 3D Model Ultra Librarian MP34DB02TR CAD Model

Description

MP34DB02TR MEMS Audio Sensor Microphone by STMicroelectronics

The MP34DB02TR is a compact, high-performance, low-power, top-port digital MEMS (Micro-Electro-Mechanical Systems) microphone from the industry-leading semiconductor manufacturer, STMicroelectronics. This miniature audio sensor is designed to provide precise audio signal capture, making it an ideal solution for a wide range of applications that require reliable and clear sound input, such as mobile devices, smart home systems, and IoT (Internet of Things) devices.

Utilizing STMicroelectronics' advanced MEMS technology, the MP34DB02TR offers exceptional sound detection capabilities with an acoustic overload point of 120 dBSPL, ensuring high audio fidelity even in noisy environments. Its omnidirectional sensitivity pattern ensures consistent audio pickup from all directions, which is crucial for applications like voice recognition and teleconferencing.

The microphone operates within the frequency range of 20 Hz to 20 kHz, covering the full audible spectrum. It also features a high signal-to-noise ratio (SNR) of 63 dB, which minimizes background noise and enhances the clarity of the captured audio. This is particularly important in applications where clear voice capture is essential, such as in smartphones or voice-controlled devices.

The MP34DB02TR is designed with power efficiency in mind, drawing a low current consumption of just 0.6 mA in operation. This makes it an excellent choice for battery-powered devices where extending the battery life is critical. Additionally, its small footprint with a package size of 3 x 4 x 1 mm allows for easy integration into compact system designs without sacrificing performance.

Offered in a surface-mount package, the MP34DB02TR is also equipped with a PDM (Pulse Density Modulation) digital output, which provides a direct interface to digital processors without the need for an analog-to-digital converter. This simplifies the audio signal chain and reduces system complexity and cost.

Whether you're designing the next generation of smart assistants or enhancing the audio experience in portable devices, the MP34DB02TR from STMicroelectronics offers the perfect blend of performance, reliability, and efficiency.

Contact for Pricing

You May Also Be Interested in

DB Unlimited.
MIC COND ANLG UNI -46DB 0.236\
Need more? Email Us
ECAD model for MU064602-2
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-38316-TR
Knowles
MIC COND ANALOG OMNI -52DB
Need more? Email Us
ECAD model for WP-23502-000
Same Sky
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for CMC-2242PBL-A
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42308-TR
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-2-R
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-383161-TR
Same Sky
MIC MEMS DIGITAL PDM OMNI -26DB
Need more? Email Us
ECAD model for CMM-4030DB-26154-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0025 $65.1625
140+ $0.9379 $131.3060
215+ $0.9055 $194.6825
310+ $0.8409 $260.6790
400+ $0.8085 $323.4000
500+ $0.7762 $388.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,888 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention