EN
  • EN
  • DE

TS3704CD

Part No TS3704CD
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER QUAD CMOS VOLTAGE COMPARATORS | IC COMPARATOR QUAD MCRPWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
CMRR, PSRR 80dB CMRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number TS3704
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274276-TS3704CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3704CD CAD Model

Description

The TS3704CD, manufactured by STMicroelectronics, is a quintessential component in the realm of microelectronics, specifically designed for applications requiring low power consumption and high precision. This device is part of STMicroelectronics' TS37xx series of micro-power CMOS dual operational amplifiers, which are notable for their low voltage operation and rail-to-rail input/output performance.

Key Features

  • Low Power Consumption: The TS3704CD is optimized for low power consumption, which makes it suitable for battery-powered devices and other applications where power efficiency is paramount.
  • Rail-to-Rail Input/Output: With the capability to handle input and output signals that include the full voltage range from the power supply rails, this operational amplifier provides enhanced performance in a wide range of circuit configurations.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, from 2.7V to 16V, which ensures flexibility in various application designs.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which is a critical parameter for precision applications that require accurate signal amplification.
  • Extended Temperature Range: The TS3704CD is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The versatility of the TS3704CD allows it to be used in a wide array of applications. It is ideal for sensor interfaces, battery-powered devices, and portable instrumentation due to its low power characteristics. Additionally, its precision makes it suitable for data acquisition systems, electronic scales, and medical monitoring devices.

Package and Quality

STMicroelectronics packages the TS3704CD in a space-saving SO-8 package, which is conducive for compact PCB layouts. The company's commitment to quality ensures that each operational amplifier is rigorously tested to meet the highest standards of performance and reliability.

Overall, the TS3704CD from STMicroelectronics is a reliable and efficient choice for designers looking to incorporate a high-precision, low-power operational amplifier into their electronic circuits.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7174 $118.3710
250+ $0.6950 $173.7500
345+ $0.6726 $232.0470
445+ $0.6502 $289.3390
595+ $0.5830 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess