EN
  • EN
  • DE

TS3702IN

Part No TS3702IN
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 2
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 82dB CMRR
Operating Temperature Range -40°C ~ 125°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-DIP
Win Source Part Number 1274273-TS3702IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3702
Introduction Date February 18, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS3702IN CAD Model

Description

The TS3702IN is a cutting-edge, ultra-low-power dual comparator manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This particular device is part of the TS37xx series and is designed to operate with minimal power consumption, making it an ideal choice for battery-operated and portable applications where energy efficiency is paramount.

Key Features

  • Low Power Consumption: The TS3702IN is optimized for low power usage, with a typical supply current of only 9 µA per comparator at 5V, which significantly extends battery life in portable devices.
  • Dual Comparator: This component contains two independent comparators, providing flexibility for simultaneous monitoring of two separate input signals.
  • Wide Supply Voltage Range: The TS3702IN can operate across a wide range of supply voltages from 2.7V to 16V, accommodating various system power requirements.
  • Low Input Bias Current: It has a low input bias current of 1 pA typ. which is ideal for precision applications.
  • High Input Impedance: With high input impedance, this comparator ensures minimal disturbance of the input signal.
  • Fast Response Time: The device offers a typical response time of 2.5 µs, ensuring quick and accurate signal processing.
  • Robust Output Stage: The push-pull output stage allows the device to drive loads directly without the need for an external pull-up resistor.
  • Extended Temperature Range: The TS3702IN is designed to operate over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The TS3702IN is incredibly versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Energy-saving circuits
  • Window comparators
  • Voltage monitoring systems
  • Level shift detectors

With its impressive set of features, the TS3702IN from STMicroelectronics is a reliable and efficient solution for designers looking to implement precise voltage comparison in their electronic designs while maintaining low energy consumption.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess