EN
  • EN
  • DE

BAR43A

Part No BAR43A
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description SMALL SIGNAL SCHOTTKY DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1151281-BAR43A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAR43A CAD Model

Description

Product Overview: BAR43A Schottky Diode

The BAR43A is a high-efficiency Schottky diode manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically designed to meet the requirements of ultra-fast switching applications and is commonly used in low voltage, high-frequency inverters, free-wheeling, and polarity protection devices.

Key Features

  • Low Forward Voltage Drop: The BAR43A features a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier technology, the BAR43A provides extremely fast switching speeds, making it suitable for high-frequency applications.
  • Low Leakage Current: The leakage current is minimal in this diode, ensuring that power consumption is kept low when the diode is in the reverse-biased state.
  • High Reliability: Designed with robustness in mind, the BAR43A offers high reliability and long operational life, which is critical for industrial and commercial applications.

Applications

The BAR43A is versatile and can be used in a variety of electronic circuits. Some of its typical applications include:

  • Switching power supply systems
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in power supplies and converters

Product Specifications

Parameter Value Package SOT-23 Repetitive Peak Reverse Voltage (V<sub>RRM) 30 V Average Forward Current (I<sub>F(AV)) 200 mA Forward Voltage Drop (V<sub>F) 0.34 V at 100 mA Operating Junction Temperature (T<sub>j) -55°C to +125°C

For detailed information, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website to ensure they are accessing the most up-to-date resources for the BAR43A Schottky diode.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess