Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.2V ~ 5V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) -
Current - Output (Typ) -
Current - Quiescent (Max) 1.1mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis 2mV
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number TS3011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357475-TS3011IYLT
Ultra Librarian 3D Model Ultra Librarian TS3011IYLT CAD Model

Description

STMicroelectronics TS3011IYLT - High-Speed Comparator

The TS3011IYLT from STMicroelectronics is a high-performance, single high-speed comparator, designed to operate over a wide range of power supplies, from 2.7V to 5V, with a low current consumption. This precision comparator is specifically engineered to offer a fast response time with a propagation delay typically only 200 ps, making it an ideal choice for high-frequency and fast-switching applications.

Featuring a rail-to-rail input functionality, the TS3011IYLT provides a wide input common-mode voltage range, which includes the supply rails, thereby enhancing its versatility in various circuit configurations. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures, which is crucial for industrial and automotive applications.

The TS3011IYLT comes in a space-saving 5-pin SOT23-5 package, making it suitable for space-constrained applications. Its tiny footprint is an advantage in portable electronics, where size and power efficiency are critical considerations. Furthermore, the push-pull output stage of the TS3011IYLT allows a direct connection to TTL or CMOS logic levels, simplifying its integration into digital systems without the need for an external pull-up resistor.

Key features of the TS3011IYLT include its low input offset voltage and high-speed performance, which are essential for precision applications. Additionally, its low supply current makes it an energy-efficient choice for battery-powered devices. The comparator is also equipped with an internal hysteresis circuit that helps to prevent oscillations and ensures stable operation.

Applications for the TS3011IYLT are diverse and include high-speed signal processing, A/D converters, zero-crossing detectors, and battery-powered systems. Its robust design and high-speed capabilities also make it suitable for use in control systems, communication devices, and any application requiring fast and accurate voltage comparison.

In summary, the STMicroelectronics TS3011IYLT is a high-speed comparator that combines energy efficiency with high-speed performance, making it a versatile component for a wide range of electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention