EN
  • EN
  • DE

TS27L4ACDT

Part No TS27L4ACDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very low power precision CMOS quad operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 10μA
Output Current per Channel 45mA
Dual Supply Voltage (±) 3 V ~ 16 V, ±1.5 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1274223-TS27L4ACDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS27L4
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS27L4ACDT CAD Model

Description

Introducing the TS27L4ACDT Precision Operational Amplifier

The TS27L4ACDT is a high-precision operational amplifier designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product solutions. This operational amplifier is part of the TS27L4 series, renowned for its low-power consumption and stable operation over a wide range of temperatures.

Key Features

  • Low Power Consumption: The TS27L4ACDT is specifically designed for applications that require efficient power management. Its low power consumption makes it an ideal choice for battery-operated devices and energy-sensitive applications.
  • High Precision: With its advanced design, this operational amplifier provides users with high precision and accuracy, making it suitable for critical measurement and control systems.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Stable Operation: The TS27L4ACDT offers excellent stability, which is critical for maintaining consistent performance and reducing calibration needs over time.
  • CMOS Technology: Utilizing CMOS technology, this op-amp achieves a perfect balance between power efficiency and operational robustness, catering to modern electronic demands.

Applications

The TS27L4ACDT is versatile and can be used in a multitude of applications, including:

  • Instrumentation and sensor interfaces
  • Analog-to-digital converters
  • Battery-powered and portable devices
  • Automotive control systems
  • Medical equipment

Technical Specifications

Some of the technical specifications that make the TS27L4ACDT stand out include its low input offset voltage, extended power supply range, and low input bias current. These features, combined with its small package size, make it a highly adaptable and efficient solution for a wide array of electronic circuits and systems.

Whether you're designing a precision measurement device or looking to enhance the efficiency of your portable electronics, the TS27L4ACDT from STMicroelectronics is a reliable and high-performing component that meets the rigorous demands of today's technology landscape.

For more detailed information, including datasheets, technical documentation, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess