EN
  • EN
  • DE

MAX350CWN+

Part No MAX350CWN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 18-Pin SOIC W / IC MUX LV 8CH DUAL 4CH 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 16 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 785997-MAX350CWN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX350
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX350CWN+ CAD Model

Description

The MAX350CWN+ is a precision, monolithic, CMOS analog multiplexer from Maxim Integrated that offers high-performance switching capabilities for a wide range of applications. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for both digital and analog signal routing.

Featuring 16 channels, the MAX350CWN+ allows users to select any one of the inputs to be routed to the output, which is ideal for data acquisition systems, test equipment, and signal routing applications that require high speed and low on-resistance. The low charge injection and low power consumption of this multiplexer make it an excellent choice for battery-operated and portable devices.

The MAX350CWN+ boasts a low on-resistance of 100Ω, which remains flat over the specified signal range (±5V). This ensures excellent linearity and low signal distortion, making it suitable for precision applications. Additionally, the device offers high off-isolation and crosstalk performance, which minimizes signal leakage between channels and preserves signal integrity.

For enhanced protection, the MAX350CWN+ features overvoltage protection on the inputs, which can handle up to ±35V without damage to the device. This makes the multiplexer robust against inadvertent voltage spikes or incorrect connections. Furthermore, the multiplexer's ESD protection exceeds 2000V per Method 3015.7, providing additional reliability and longevity in harsh environments.

Available in a wide SO package, the MAX350CWN+ integrates easily into a variety of designs and printed circuit boards. Its industry-standard pin configuration simplifies the upgrade process from other manufacturers' parts, offering designers a drop-in replacement that enhances performance without requiring significant redesign.

Whether you are designing data acquisition systems, communication interfaces, or process control equipment, the MAX350CWN+ from Maxim Integrated is a reliable and efficient solution for your analog switching needs.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess