ON Semiconductor DM74LS32N: Quad 2-Input OR Gate
The DM74LS32N is a high-performance, quad 2-input OR gate integrated circuit manufactured by ON Semiconductor. This device is part of the 74LS logic family, which is renowned for its low power consumption and high speed. The DM74LS32N is designed to operate over a wide range of power supply voltages and offers a balanced propagation delay, making it a suitable choice for a variety of digital applications.
Constructed with bipolar silicon technology, the DM74LS32N contains four independent OR gates in a single package, each capable of accepting two inputs. This configuration allows for the implementation of multiple logic functions within a compact footprint, saving space on printed circuit boards and reducing overall component count in digital systems.
The DM74LS32N is typically housed in a 14-pin dual-in-line package (DIP), which is compatible with standard breadboards and sockets, facilitating easy integration into prototype designs as well as mass production units. The pin configuration is industry-standard, ensuring compatibility with other logic devices and simplifying the design process for engineers and hobbyists alike.
Key features of the DM74LS32N include:
- Supply voltage range: 4.75V to 5.25V
- Operating temperature range: 0°C to 70°C
- Low power consumption: typically 1 mW per gate
- High noise immunity: typically 0.5 V
- Fast switching times: typical propagation delay of 10 ns
- Standard TTL switch levels
- Output current: 8 mA per output, allowing for driving multiple inputs
The DM74LS32N is ideal for use in a variety of digital circuits where OR logic operations are required. Its reliable performance and ease of use make it a go-to component for system designers. Applications range from simple logic gates to more complex systems such as control units, data processing devices, and various consumer electronics.
Whether for educational purposes, prototyping, or commercial product design, the ON Semiconductor DM74LS32N offers a practical solution for implementing OR gate logic in a durable and efficient manner.