EN
  • EN
  • DE

MAX4512ESE+

Part No MAX4512ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 160 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 500ns, 400ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 10pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 037192-MAX4512ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4512ESE+ CAD Model

Description

The MAX4512ESE+ is a high-performance, precision analog switch designed and manufactured by Maxim Integrated. This component is part of a family of monolithic CMOS analog ICs, offering superior switching characteristics and low-power operation, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4512ESE+ boasts a low on-resistance of typically 100 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: Designed to operate with a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±4.5V to ±20V, this switch provides flexibility in various circuit configurations.
  • Fast Switching Times: It features fast switching times (tON of 175ns and tOFF of 145ns), which is essential for applications that require high-speed operation.
  • Low Power Consumption: With its CMOS technology, the device consumes minimal power, making it suitable for power-sensitive applications.
  • High Off-Isolation: The switch provides high off-isolation of -83dB at 1MHz, which prevents crosstalk between channels when the switch is in the off state.
  • ESD Protection: It includes ESD protection diodes to the inputs and outputs, enhancing the robustness of the device against electrostatic discharges.

Applications

The MAX4512ESE+ is versatile and can be used in various applications, such as:

  • Sample and hold circuits
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Analog and digital multiplexing
  • Battery-powered systems

Package and Quality

The MAX4512ESE+ is offered in a 16-pin narrow SO package, ensuring compact integration into system designs. Maxim Integrated's commitment to quality means that each device is rigorously tested to meet high standards of performance and reliability.

Conclusion

With its combination of low on-resistance, fast switching speeds, and low power consumption, the MAX4512ESE+ from Maxim Integrated stands out as a superior choice for designers looking for a reliable and efficient analog switch. Whether for simple signal routing or complex multiplexing, this component provides the performance and flexibility needed for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2080 $56.8320
9+ $11.6579 $104.9211
14+ $11.2936 $158.1104
19+ $10.9293 $207.6567
24+ $10.5650 $253.5600
32+ $9.4720 $303.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess