EN
  • EN
  • DE

TS1871I

Part No TS1871I
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 1.8V, INPUT/OUTPUT RAIL TO RAIL LOW POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274177-TS1871I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1871I CAD Model

Description

The TS1871I is a high-performance CMOS dual operational amplifier (op-amp) from STMicroelectronics, a leader in semiconductor solutions. This particular op-amp is designed to offer a blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and sensor interfaces.

Key Features

  • Low Power Consumption: The TS1871I is optimized for low-voltage operation, consuming only 29 μA/amplifier at 5V, which is beneficial for extending battery life in portable applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.7V to 16V, providing flexibility in various circuit designs and ensuring compatibility with both digital and analog power supplies.
  • High Output Drive Capability: Despite its low power consumption, the TS1871I can drive large capacitive loads while maintaining stability, which is crucial for driving actuators or for use in buffer circuits.
  • Low Input Offset Voltage: With an input offset voltage of just 900 μV max for the TS1871I, this op-amp offers precise measurement and control, essential for precision amplification tasks.
  • Extended Temperature Range: The industrial version, denoted by the 'I' in its product code, is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.

Applications

The TS1871I is versatile and can be used in numerous applications due to its robust feature set. Some common applications include:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Active filtering
  • Audio applications
  • Automotive control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS1871I is no exception, as it is manufactured to meet the highest industry standards for reliability and performance. This commitment ensures that customers can use this op-amp in their products with confidence, knowing that it will provide reliable service over its intended lifespan.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the TS1871I datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess