EN
  • EN
  • DE

TS1852IDTSOP8

Part No TS1852IDTSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101270-TS1852IDTSOP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS1852IDTSOP8 CAD Model

Description

Introducing the TS1852IDTSOP8 Operational Amplifier from STMicroelectronics

The TS1852IDTSOP8 is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This op-amp is a part of the TS185x series, which is designed to offer low-power consumption without sacrificing performance, making it an ideal choice for a wide range of electronic applications.

Constructed with a robust design, the TS1852IDTSOP8 is housed in a compact TSOP-8 package, ensuring a minimal footprint on your circuit board. This device is characterized by its rail-to-rail input and output, which extends the input voltage range and the output voltage swing, maximizing the dynamic range within the supply voltage limits. This feature is particularly beneficial for battery-powered devices, where every volt is precious.

The op-amp boasts a low supply voltage range from 2.7V to 5.5V, which allows it to be used in low-voltage systems and portable electronic devices such as wearables, medical monitoring equipment, and power-sensitive applications. Despite its low power consumption, the TS1852IDTSOP8 does not compromise on speed, offering a gain bandwidth product of 1.4MHz and a slew rate of 0.4V/µs, providing a good balance between power efficiency and dynamic performance.

One of the key advantages of the TS1852IDTSOP8 is its extended temperature range, operating reliably from -40°C to +125°C, making it suitable for harsh environments and demanding industrial applications. Furthermore, the device features an input bias current of just 1 pA, which minimizes the impact on the signal source and ensures high-precision signal amplification.

In summary, the TS1852IDTSOP8 from STMicroelectronics is an exceptional choice for designers looking for an op-amp that offers low power consumption, high precision, and a wide operating temperature range. Whether you are working on power-sensitive portable devices or robust industrial equipment, this operational amplifier is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess