EN
  • EN
  • DE

UPC1094C

Part No UPC1094C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description SWITCHING REGULATOR CONTROL CIRCUIT FOR 500 kHz OPERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389904-UPC1094C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1094C CAD Model

Description

The UPC1094C is a monolithic integrated circuit manufactured by NEC, designed primarily for use as a chroma signal processor in television receivers and video equipment. It handles the decoding and processing of the color information within a composite video signal. It is characterized by its ability to accurately decode color signals, its low distortion, and its stable performance over a range of operating conditions. This IC often integrates multiple functions related to color processing, such as color demodulation, automatic color control (ACC), and color killer circuits.

Applications:

  • Television Receivers (Color TV)
  • Video Tape Recorders (VTRs)
  • DVD Players
  • Video Monitors
  • Security Camera Systems

Features:

  • Chroma Signal Processing: Handles the decoding and processing of color signals.
  • Color Demodulation: Extracts the color information from the composite video signal.
  • Automatic Color Control (ACC): Maintains consistent color saturation.
  • Color Killer Circuit: Disables the color output when a monochrome signal is detected.
  • Low Distortion: Ensures accurate color reproduction.
  • Stable Performance: Maintains consistent performance over a range of operating conditions.

Benefits:

  • Accurate Color Reproduction: Decodes and processes color signals accurately.
  • Consistent Color Saturation: Automatic color control maintains a consistent color level.
  • Elimination of Color Noise: Color killer circuit prevents color noise in monochrome signals.
  • Improved Picture Quality: Contributes to a clearer and more vibrant picture.
  • Simplified Circuit Design: Integrates multiple color processing functions into a single IC.

Technical Specifications: Specific technical specifications such as input impedance, output voltage, demodulation accuracy, and operating voltage can be found in the UPC1094C datasheet provided by NEC. The device typically comes in a DIP (Dual In-line Package) or similar through-hole package for easy insertion into circuit boards.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess