EN
  • EN
  • DE

TS1220-600T

Part No TS1220-600T
Manufacturer STMicroelectronics
Catalog Thyristors—SCRs
Description SCR 600V 12A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 8 A
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 115A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494313-TS1220-600T
Ultra Librarian 3D Model Ultra Librarian TS1220-600T CAD Model

Description

N

You May Also Be Interested in

Vishay
SCR 1.6KV 2000A B-PUK
Need more? Email Us
Littelfuse Inc.
SCR 600V 1A TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
Infineon Technologies
Thyristor Modules 1600V 900A DUAL
Lowest to $173.1344
Vishay
SCR 1.2KV 79A TO247AD
Lowest to $1.8152
Vishay
SCR 600V 2220A TO200AB
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $2.4611

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess