EN
  • EN
  • DE

TS1220-600B-TR

Part No TS1220-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 20MA 600V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 115A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 034991-TS1220-600B-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1220-600B-TR CAD Model

Description

The TS1220-600B-TR is a robust thyristor manufactured by STMicroelectronics, a global semiconductor leader known for its high-quality electronic components. This device is designed to provide efficient and reliable performance in a variety of applications, including overvoltage crowbar protection, ignition circuits, and pulse circuits in consumer and industrial electronics.

Key Features

  • Peak Off-State Voltage (VDRM): The TS1220-600B-TR can withstand a maximum repetitive peak off-state voltage of 600V, making it suitable for use in circuits with high voltage requirements.
  • On-State RMS Current (IT(RMS)): This thyristor can handle an RMS current of up to 12A, ensuring it can support applications with moderate power demands.
  • Triggering Gate Current (IGT): With a low triggering gate current of 15mA, the device can be easily activated, which is beneficial for low-power control circuits.
  • Package: It comes in a surface-mount DPAK (TO-252) package, which is ideal for compact designs and automated assembly processes.
  • Repetitive Peak Off-State Current (IDRM): The device features a low leakage current of 5µA at VDRM, ensuring minimal power waste when in the off-state.

Applications

The TS1220-600B-TR is versatile and can be used in a wide array of applications. Its high voltage and current ratings make it particularly well-suited for:

  • Power supplies
  • Motor control circuits
  • Overvoltage protection systems
  • Lighting systems
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS1220-600B-TR is no exception and is built to meet stringent quality standards. It offers a reliable solution for designers looking to incorporate a thyristor with consistent performance and long-term reliability into their electronic designs.

Ordering Information

The "TR" suffix in the product name TS1220-600B-TR indicates that the device is provided in tape and reel packaging, which facilitates efficient mounting and handling in mass production environments.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7155 $50.0850
175+ $0.5871 $102.7425
265+ $0.5688 $150.7320
365+ $0.5504 $200.8960
470+ $0.5321 $250.0870
630+ $0.4770 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess