Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Bulk
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 12 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TS110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-15450,-497-15450
Standard Package 2,500
Win Source Part Number 972448-TS110-8A2
Ultra Librarian 3D Model Ultra Librarian TS110-8A2 CAD Model

Description

The TS110-8A2 is a high-performance product from STMicroelectronics, known for its precision and reliability in various electronic applications. This device is a testament to STMicroelectronics' commitment to providing advanced technology solutions that cater to the ever-evolving demands of the electronics industry.

Key Features

  • Voltage Regulation: The TS110-8A2 is designed to maintain a stable voltage output, ensuring the reliable operation of connected devices even under fluctuating power supply conditions.
  • Current Capacity: With the ability to handle up to 8A of current, this product is suitable for high-power applications that require a robust current supply.
  • Thermal Performance: The device is engineered with thermal efficiency in mind, featuring excellent heat dissipation capabilities to maintain optimal performance at higher temperatures.
  • Package: Encased in a durable package, the TS110-8A2 is built to withstand harsh environments and mechanical stresses, ensuring longevity and consistent performance.
  • Protection Features: It comes with built-in protection mechanisms, such as overcurrent, short-circuit, and thermal shutdown, to safeguard the device and the system it powers from potential damage.

Applications

The versatility of the TS110-8A2 makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Why Choose TS110-8A2?

Choosing the TS110-8A2 from STMicroelectronics means investing in a product that delivers exceptional performance and reliability. Its robust design and comprehensive protection features make it the go-to solution for professionals seeking a high-quality voltage regulator capable of meeting the stringent requirements of modern electronic systems.

Whether you are designing a new system or upgrading an existing one, the TS110-8A2 provides the assurance of stability, efficiency, and durability that is synonymous with STMicroelectronics' products.

You May Also Be Interested in

NXP / Nexperia
Thyristors logic level
Lowest to $1.9627
ECAD model for BT258-500R
NXP / Nexperia
Thyristors logic level
Lowest to $0.3259
ECAD model for BT169B
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7871
ECAD model for S6002TSRP
Renesas Electronics America
TRIAC 600V 2.5A / SCR 600V 39.3A(RMS) 360A 3-Pin(3+Tab) TO-3PFM Tube
Lowest to $5.5005
ECAD model for CR25RM-12D#B00
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S8035K
WeEn Semiconductors
SCR 800V 800MA TO92-3
Need more? Email Us
ECAD model for BT169H/01U
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.2008
ECAD model for TN6050HP-12WY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9668 $53.1740
130+ $0.7933 $103.1290
200+ $0.7685 $153.7000
270+ $0.7437 $200.7990
350+ $0.7189 $251.6150
470+ $0.6445 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention