EN
  • EN
  • DE

TPI8011NRL

Part No TPI8011NRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 30A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 110V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1111190-TPI8011NRL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPI8011NRL CAD Model

Description

The TPI8011NRL from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed for a wide range of applications. This advanced chip is engineered to meet the stringent power requirements of modern electronic devices, providing efficient power conversion and management to ensure optimal performance and longevity.

Key Features

  • High Efficiency: The TPI8011NRL is built with efficiency in mind, featuring low quiescent current and minimal power loss during operation, which is crucial for battery-powered devices.
  • Versatile Power Supply: This PMIC supports a broad input voltage range, making it suitable for various power sources, from single-cell batteries to multi-cell battery packs or even direct AC-to-DC adapters.
  • Multiple Output Channels: It offers multiple regulated output voltages, enabling it to power a diverse set of components, including microprocessors, memory, and peripheral interfaces.
  • Advanced Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.
  • Configurable Settings: Users can configure settings through external components or a digital interface, providing flexibility for different application requirements.

Applications

The TPI8011NRL is ideal for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Smart home devices
  • Industrial control systems
  • Healthcare and medical equipment
  • Automotive electronics

Conclusion

The STMicroelectronics TPI8011NRL is a robust power management solution that combines high efficiency, versatile power supply compatibility, and multiple output channels with advanced protection features. Its configurability and wide range of applications make it a top choice for designers looking to enhance the power management capabilities of their electronic products. Whether for consumer electronics or industrial applications, the TPI8011NRL delivers the performance and reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7755 $52.8570
33+ $3.0978 $102.2274
50+ $3.0010 $150.0500
69+ $2.9042 $200.3898
90+ $2.8074 $252.6660
120+ $2.5170 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess