EN
  • EN
  • DE

ITA6V5C1

Part No ITA6V5C1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description MONOLITHICTRANSIL ARRAY FOR DATA LINE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1190863-ITA6V5C1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA6V5C1 CAD Model

Description

The ITA6V5C1 from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. It is a part of STMicroelectronics' Transil™ series, which offers high-performance protection and is suitable for a wide range of applications, including industrial, automotive, and commercial electronics.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 6.5V, making it suitable for protecting circuits with nominal operating voltages around this level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W (10/1000μs), ensuring protection against high energy transients.
  • Low Clamping Voltage: With a low clamping voltage, the ITA6V5C1 ensures minimal voltage overshoot during a transient event, thereby protecting sensitive components.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, providing immediate protection to the downstream components.
  • Low Leakage Current: It features a low leakage current, which helps in reducing power loss and improving the overall efficiency of the system it protects.
  • Package: Available in a compact SMB (DO-214AA) package, it allows for space-saving PCB design and is easy to integrate into various electronic assemblies.

Applications

The ITA6V5C1 is versatile and can be used in numerous applications where transient voltage protection is critical. These include:

  • Automotive control units
  • Power supply lines
  • Portable devices
  • Industrial systems
  • Telecommunication systems

Reliability and Safety

STMicroelectronics has designed the ITA6V5C1 with reliability in mind. The device complies with international standards, including IEC 61000-4-2 and IEC 61000-4-5, ensuring it meets the stringent requirements for transient voltage suppression. Additionally, the TVS diode is RoHS compliant and is provided in Halogen-free and Lead-free packages, aligning with environmental regulations and promoting sustainability.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0929 $60.4645
12+ $9.9226 $119.0712
19+ $9.6119 $182.6261
25+ $9.3024 $232.5600
33+ $8.9917 $296.7261
43+ $8.0619 $346.6617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess