EN
  • EN
  • DE

TPDV840RG

Part No TPDV840RG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 800V 40A TOP3 / TRIAC Diode 800V 40A(RMS) 590A 3-Pin(3+Tab) TOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 40A
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 350A, 370A
Current - Gate Trigger (Igt) (Maximum) 200mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 797826-TPDV840RG
Popularity Medium
Supply and Demand Status Limited
Family Name TPDV840
Introduction Date August 21, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TPDV840RG CAD Model

Description

The TPDV840RG is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load switching applications. This device is well-suited for a wide range of applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. The TPDV840RG is commonly employed in applications such as motor control circuits, heater controls, and other power switching applications where efficiency and reliability are crucial.

Key Features

  • Voltage Capability: The TPDV840RG is capable of handling voltages up to 800V, making it suitable for a variety of AC power applications.
  • Current Rating: With an on-state RMS current of 40A, this triac can manage significant power levels, ensuring robust performance in demanding situations.
  • High Commutation Performance: The triac offers high commutation capabilities, which is essential for ensuring stable operation in inductive load scenarios.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the TPDV840RG easy to drive with simple gate drive circuits.
  • Package: Housed in a RD91 package, the TPDV840RG is designed for optimal heat dissipation and robustness, ensuring long-term reliability.

Applications

  • Motor control for home appliances
  • Heating elements regulation
  • Industrial process control
  • Lighting control systems

Product Advantages

The TPDV840RG from STMicroelectronics stands out due to its high voltage and current handling capabilities, combined with high commutation performance. This makes it an excellent choice for applications that require frequent switching of high AC loads. Its low gate trigger current allows for simplified control circuitry, reducing overall system complexity and cost. The RD91 package is designed to offer superior thermal performance, ensuring that the device can handle high temperature and power cycling conditions without degradation of its characteristics over time.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The TPDV840RG complies with various international standards, ensuring that it meets the rigorous demands of electronic component certifications for safety, reliability, and environmental impact.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7223 $55.4446
5+ $22.7465 $113.7325
7+ $22.0357 $154.2499
10+ $21.3249 $213.2490
13+ $20.6141 $267.9833
17+ $18.4816 $314.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess