EN
  • EN
  • DE

SY58620LMG

Part No SY58620LMG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback | IC TXRX CML 4.25GBPS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Number of Drivers/Receivers 1/1
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad, 24-MLF
Supplier Device Package 24-MLF (4x4)
Family Part Number SY58620
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1263065-SY58620LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58620LMG CAD Model

Description

Microchip Technology's SY58620LMG: A High-Performance CML Buffer/Translator

The SY58620LMG from Microchip Technology is a robust, high-speed Current Mode Logic (CML) buffer/translator designed to deliver exceptional performance in demanding applications. This versatile device is an excellent choice for engineers looking for a reliable solution to manage high-speed data transmission with minimal signal degradation.

With a design optimized for low skew and high-speed operation, the SY58620LMG is capable of handling data rates up to 12.5 Gbps, making it ideal for applications in networking, telecommunications, and high-performance computing. Its differential input includes an internal termination resistor, allowing for direct connection to CML, LVDS, LVPECL, or standard ECL outputs without additional external components.

The device features a 2:1 MUX input, which provides added flexibility for signal routing and multiplexing. The SY58620LMG operates from a 2.5V ±5% core power supply, and its outputs can be terminated to a positive supply voltage in order to interface with PECL or CML logic levels. This adaptability ensures easy integration into a wide range of system architectures.

Key attributes of the SY58620LMG include its fast propagation delay and rise/fall times, which contribute to its high-speed capabilities. Additionally, the device offers a fail-safe input structure that guarantees a known output state when input signals are idle, floating, or terminated improperly. This feature is critical for maintaining system integrity and reliability.

For ease of implementation, the SY58620LMG is available in a space-saving 3x3 mm 16-pin QFN package, which is both compact and offers excellent thermal performance. Its small footprint allows for high-density board layouts, which is particularly beneficial in systems where board space is at a premium.

In summary, the SY58620LMG from Microchip Technology stands out as a high-performance solution for engineers seeking a CML buffer/translator that offers speed, flexibility, and reliability. Whether employed in data communications, computing, or other high-speed signal processing applications, this device is engineered to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5116 $59.6972
41+ $2.8814 $118.1374
63+ $2.7913 $175.8519
86+ $2.7012 $232.3032
111+ $2.6112 $289.8432
149+ $2.3411 $348.8239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess