Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 10 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 13 A
Current - On State (It (RMS)) (Max) 20 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 180A, 197A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number TN2010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376667-TN2010H-6I
Ultra Librarian 3D Model Ultra Librarian TN2010H-6I CAD Model

Description

Introducing the TN2010H-6I High-Temperature SCR from STMicroelectronics

The TN2010H-6I is a state-of-the-art Silicon Controlled Rectifier (SCR) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This SCR is specifically engineered to operate in high-temperature environments, making it an ideal choice for applications that are exposed to extreme heat conditions.

Robust Performance in High-Temperature Conditions

The TN2010H-6I SCR is capable of handling a maximum repetitive peak off-state voltage (V<sub>DRM) of 600V, providing a robust solution for circuits that require high voltage handling capability. Additionally, with a maximum average on-state current (I<sub>T(AV)) of 10A, this SCR can manage considerable power levels, making it suitable for a wide range of power control applications.

Enhanced Thermal Management

Designed with high thermal resistance, the TN2010H-6I can sustain a junction temperature (T<sub>j) up to 150°C. This feature ensures reliable operation under high-temperature conditions, which is critical for industrial and automotive applications where thermal extremes are common. The package is also designed to optimize heat dissipation, further enhancing its thermal performance and reliability.

Gate Triggering Characteristics

The device offers a gate triggering current (I<sub>GT) of less than 15mA, which means it can be easily triggered into conduction with minimal control current. This low gate triggering current allows for the design of energy-efficient triggering circuits and contributes to the overall reduction of power consumption in the system.

Applications

The TN2010H-6I is versatile and can be employed in a variety of applications, including motor control circuits, overvoltage crowbar protection, inductive heating, and phase control operations in converters. Its high-temperature endurance makes it particularly well-suited for automotive applications, such as engine control units, as well as industrial settings where high ambient temperatures are a challenge.

Quality and Reliability

STMicroelectronics ensures that the TN2010H-6I meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control procedures, guaranteeing performance even under the most demanding conditions. With its exceptional features and proven durability, the TN2010H-6I SCR is a reliable and efficient solution for your high-temperature power control needs.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.4240
ECAD model for MCR706AT4
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M
Mitsubishi
LOW POWER USE NON-INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
ECAD model for CR05AS
STMicroelectronics
1.25A SCRs
Need more? Email Us
ECAD model for X0205NA
STMicroelectronics
16A SCRs
Lowest to $2.5764
ECAD model for TN1625-1000G
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
STMicroelectronics
SCR
Lowest to $1.0140
ECAD model for TYN606
NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
ON Semiconductor
Silicon Controlled Rectifiers
Need more? Email Us
ECAD model for 2N6504

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0974 $54.8700
115+ $0.9004 $103.5460
175+ $0.8723 $152.6525
240+ $0.8442 $202.6080
310+ $0.8160 $252.9600
415+ $0.7316 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention