EN
  • EN
  • DE

TN1625-600G-TR

Part No TN1625-600G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 16A 25MA 600V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 200A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 033314-TN1625-600G-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1625-600G-TR CAD Model

Description

The TN1625-600G-TR is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to control AC loads for a variety of applications, offering a perfect blend of robustness and efficiency. It is particularly well-suited for use in home appliances, industrial control systems, and lighting applications where reliability and power efficiency are of paramount importance.

Key Features

  • High Voltage Capability: The TN1625-600G-TR can handle voltages up to 600V, making it suitable for a wide range of AC power applications.
  • High Current Rating: With a current rating of 16A, this Triac can control most high-power devices and is capable of handling significant surge currents.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers and other low-power gate drive circuits.
  • Snubberless Technology: The snubberless design allows for simpler circuitry and reduces the need for additional components, thus saving space and cost.
  • High Commutation Performance: It offers high commutation capabilities, making it ideal for inductive loads where switching performance is critical.
  • Temperature Resilience: The TN1625-600G-TR is designed to operate reliably over a wide temperature range, ensuring performance stability under various environmental conditions.

Applications

  • Home appliances such as AC controllers, washing machines, and vacuum cleaners
  • Lighting systems including dimmers and fluorescent lighting ballasts
  • Motor control circuits for fans, power tools, and other electric motors
  • Industrial control systems requiring robust triac solutions

The TN1625-600G-TR is available in a TO-220AB package, which is widely used and suitable for through-hole mounting, providing ease of integration into existing designs. Its performance characteristics make it an excellent choice for designers looking for a reliable triac capable of handling significant power levels while maintaining thermal efficiency. With its combination of high voltage and current capabilities, along with its snubberless design, the TN1625-600G-TR stands out as a top choice for power control applications.

You May Also Be Interested in

Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8753 $50.3789
32+ $3.1797 $101.7504
49+ $3.0803 $150.9347
68+ $2.9810 $202.7080
87+ $2.8816 $250.6992
117+ $2.5835 $302.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess