EN
  • EN
  • DE

TN1515-600B-TR

Part No TN1515-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 15 A standard SCR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 9.5A
Current - On State (It (RMS)) (Maximum) 15A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 150A, 165A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 1271462-TN1515-600B-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TN1515-600B
Introduction Date March 13, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TN1515-600B-TR CAD Model

Description

Product Overview: TN1515-600B-TR from STMicroelectronics

The TN1515-600B-TR is a high-performance, triac silicon device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to provide efficient control of AC loads in a wide array of applications, ranging from motor control to lighting dimmers, and heating regulation to static relays. With its robust design and advanced technology, the TN1515-600B-TR offers a reliable solution for designers looking to integrate an effective AC power control component into their designs.

Key Features

  • Voltage Capacity: The TN1515-600B-TR is capable of handling voltages up to 600V, making it suitable for a variety of mains voltages encountered in industrial and consumer applications.
  • Current Rating: This device can support a continuous on-state current of up to 15A, which is ideal for controlling medium to high-power loads.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) ensures that the device can be easily triggered with minimal power, enhancing compatibility with microcontroller outputs and other low-power driving circuits.
  • Thermal Resistance: With its low thermal resistance, the TN1515-600B-TR can efficiently dissipate heat, contributing to a longer operational life and increased reliability.
  • Package: The device comes in a TO-220AB package, which is widely recognized for its thermal performance and ease of mounting on a printed circuit board (PCB).
  • Compliance: It meets various international standards, ensuring compliance with regulatory requirements for safety and performance.

Applications

The TN1515-600B-TR is versatile and can be used in a multitude of applications, such as:

  • AC phase control circuits
  • Motor speed controllers
  • Lighting dimmer systems
  • Home appliances
  • Temperature and power control devices

STMicroelectronics' commitment to quality and innovation is reflected in the TN1515-600B-TR, providing designers with a component that offers both performance and reliability. Its robustness, coupled with its high voltage and current capabilities, make it an excellent choice for controlling power in AC circuits. Whether for industrial or residential environments, the TN1515-600B-TR stands out as a solid choice for triac-based designs.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7799 $50.6935
160+ $0.6399 $102.3840
245+ $0.6199 $151.8755
335+ $0.5999 $200.9665
435+ $0.5799 $252.2565
580+ $0.5199 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess