EN
  • EN
  • DE

TN1205H-6G-TR

Part No TN1205H-6G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 12 A Standard Recovery Surface Mount D²PAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name TN1205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-11319-6, -497-11319-1, TN1205H6GTR, -497-11319-2, 497-11319-2, 497-11319-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900498-TN1205H-6G-TR
Ultra Librarian 3D Model Ultra Librarian TN1205H-6G-TR CAD Model

Description

Product Overview: TN1205H-6G-TR from STMicroelectronics

The TN1205H-6G-TR is a robust and high-performance TRIAC (Triode for Alternating Current) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This TRIAC is part of the high-temperature series that offers enhanced performance in thermal management and reliability for a wide range of applications.

With a maximum operating voltage of 600 V and a current rating of 12 A, the TN1205H-6G-TR is well-suited for the on/off or phase angle control in AC loads. It is encapsulated in a DPAK (TO-252) surface-mount package, which not only saves space on the PCB but also allows for better power density and easier manufacturing processes.

Key Features:

  • High Surge Capability: The device can handle high surge currents, making it ideal for applications that experience short bursts of high power, such as motor control circuits and lighting systems.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the TN1205H-6G-TR can sustain higher thermal environments, which is beneficial for applications that are exposed to elevated temperatures.
  • Snubberless Technology: The TRIAC incorporates snubberless technology, allowing it to be used in applications without additional external snubber circuits, thus simplifying design and reducing component count.
  • Gate Trigger Current: It features a low gate trigger current (IGT), which reduces power consumption during the gate triggering phase and makes it compatible with digital control circuits.

Applications:

The TN1205H-6G-TR is versatile and can be used in a variety of AC power control applications, including but not limited to:

  • Home Appliances (e.g., washing machines, ovens, air conditioners)
  • Lighting dimmer circuits
  • Motor control for fans, blowers, and pumps
  • Industrial control systems

In summary, the TN1205H-6G-TR TRIAC from STMicroelectronics is a reliable and efficient solution for designers looking to control AC power with precision and resilience. Its high-temperature capability, snubberless design, and compact packaging make it an excellent choice for a multitude of applications that require robust and space-efficient power control.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8583 $55.7490
70+ $1.5247 $106.7290
105+ $1.4771 $155.0955
140+ $1.4294 $200.1160
185+ $1.3818 $255.6330
245+ $1.2389 $303.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess